EN
  • EN
  • DE

PL611-30-L24MC-R

Part No PL611-30-L24MC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PROGRAMMABLE QUICK TURN CLOCK / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 740779-PL611-30-L24MC-R
Ultra Librarian 3D Model Ultra Librarian PL611-30-L24MC-R CAD Model

Description

Microchip Technology's PL611-30-L24MC-R: A Versatile Programmable Clock Generator

The PL611-30-L24MC-R by Microchip Technology is a high-performance, programmable clock generator designed to meet the stringent clocking requirements of modern electronic systems. This compact, low-power device is capable of generating a stable and precise clock signal, making it an ideal choice for a broad range of applications, including embedded systems, consumer electronics, and industrial devices.

Key Features

  • Programmable Outputs: The PL611-30-L24MC-R offers programmable output frequencies, allowing for a high degree of flexibility to match specific system requirements. This feature enables designers to use the same device across different projects, simplifying the design process and reducing inventory costs.
  • Low Jitter Performance: With its low jitter characteristics, this clock generator ensures reliable operation of high-speed digital circuits, which is crucial for maintaining data integrity and system stability in applications such as high-speed communication and advanced computing.
  • Wide Frequency Range: The device supports a wide frequency range, making it suitable for various applications that require different clock speeds. This adaptability ensures that designers can fine-tune the clock signal for optimal performance.
  • Compact Package: Housed in a small 8-pin MSOP package, the PL611-30-L24MC-R saves valuable board space, which is essential for space-constrained applications like portable devices and IoT gadgets.
  • Low Power Consumption: The device's low power consumption is beneficial for battery-operated devices, contributing to longer battery life and improved energy efficiency.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the PL611-30-L24MC-R is reliable under various environmental conditions, ensuring consistent performance even in harsh industrial settings.

Applications

The versatility of the PL611-30-L24MC-R extends its use to a multitude of applications. It is particularly well-suited for:

  • Consumer Electronics (e.g., set-top boxes, digital cameras)
  • Networking (e.g., routers, switches, network cards)
  • Computing (e.g., servers, desktops, laptops)
  • Industrial Control Systems
  • Embedded Systems

In conclusion, Microchip Technology's PL611-30-L24MC-R is an adaptable and efficient solution for generating precise clock signals across a wide range of electronic applications. Its programmable nature, combined with low jitter and a compact form factor, makes it a valuable component in any designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3102 $59.5836
43+ $2.7166 $116.8138
66+ $2.6311 $173.6526
91+ $2.5468 $231.7588
118+ $2.4613 $290.4334
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess