EN
  • EN
  • DE
Part No 8005
Manufacturer Davies Molding, LLC
Catalog Knobs
Description MAGNET 0.250"D X 0.100"THICK CYL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnets - Multi Purpose Magnets
Mfr Radial Magnets, Inc.
Package Bulk
Product Status Active
Shape Cylindrical
Magnetization Axial
Material Neodymium Iron Boron (NdFeB)
Finish NiCuNi
Grade N35
Gauss Strength 3514G (Surface Gauss)
Size 0.250" Dia x 0.100" H (6.35mm x 2.54mm)
Temperature Range - Operating 80°C (TA)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.8585
Win Source Part Number 551120-8005
Ultra Librarian 3D Model Ultra Librarian 8005 CAD Model

Description

The 551120-8005 is a cylindrical magnet manufactured by Radial Magnets, Inc.

  • Material: Neodymium Iron Boron (NdFeB)
  • Diameter: 0.250"
  • Height: 0.100"
  • Finish: NiCuNi
  • Operating Temperature (Max): 80°C
  • Grade: N35
  • Gauss Strength (Surface): 3514G
  • Packaging: Bulk
  • Standard Package: 100 pieces
  • Status: Active
  • Application: Sensors and Transducers

You May Also Be Interested in

Grayhill Inc.
KNOB SMOOTH 0.250\
Need more? Email Us
Apem Inc.
CONTROL KNOB / Switch Access Round Knob Rotary Switch Automotive
Need more? Email Us
Elesa USA Corporation
B.193-B, KNURLED KNOBS, BRASS BO
Need more? Email Us
Kilo International
KNOB KNURLED 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.250\
Need more? Email Us
J.W. Winco
KNURLED FIVE-LOBED KNOB, PLASTIC
Lowest to $0.2021
Davies Molding, LLC
KNOB SERRATED 0.240\
Need more? Email Us
TE Connectivity
KNOB FLUTED W/SKIRT 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess