EN
  • EN
  • DE

CP1H-XA40DR-A

Part No CP1H-XA40DR-A
Manufacturer Omron
Catalog Controllers - Programmable (PLC, PAC)
Description CONTROL LOG 24 IN 16OUT 100-240V / Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - Programmable (PLC, PAC)
Manufacturer Omron Automation and Safety
Packaging Box
Number of Inputs and Type 24 - Digital (20), Analog/Digital (4)
Number of Outputs and Type 16 - Analog (2), Relay (14)
Expandable 7 Modules Max
Voltage - Supply 100 ~ 240VAC
Display Type LED - Red Characters
Number Of Characters Per Row 2
Communications USB, Option Cards Available
Memory Size 32K Words
Mounting Chassis Mount, DIN Rail
Features Battery Backup
Temperature Range - Operating 0°C ~ 55°C
Software CX-One
Approval Agency CE, cULus, Lloyd, NK
Weight 1.7 lbs (771.1 g)
Base Product Number CP1H-XA
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8537.10.9160
Other Part Number CP1HXA40DRA,CP1H-XA40DR-A-ND,Z3161
Standard Package 1
Win Source Part Number 1335088-CP1H-XA40DR-A
Ultra Librarian 3D Model Ultra Librarian CP1H-XA40DR-A CAD Model

Description

The Omron Automation and Safety CP1H-XA40DR-A Programmable Controller is a chassis mount or DIN rail mount controller with 24 digital inputs (20) and analog/digital (4) and 16 analog (2) and relay (14) outputs.

  • Product Name: CP1H-XA40DR-A
  • Manufacturer: Omron Automation and Safety
  • Mounting: Chassis mount or DIN rail mount
  • Digital Inputs: 24 (20 digital and 4 analog/digital)
  • Analog Outputs: 16 (2 analog)
  • Relay Outputs: 14
  • Memory Size: 32K words
  • Battery Backup: Yes
  • Display: Red LED display with 2 characters per row
  • Expansion: Up to 7 modules max
  • Communication: USB with option cards available
  • Voltage Supply: 100 ~ 240VAC
  • Operating Temperature: 0°C to 55°C
  • Approvals: CE, cULus, Lloyd, and NK approved
  • RoHS Compliant: Yes
  • Packaging: Box
  • Weight: 1.7 lbs (771.1g)
  • Software: CX-One

You May Also Be Interested in

Omron
CONTROL LOG 100-120/200-240/24V
Need more? Email Us
Omron
MOD PLC CPU 32K PROGRAMMABLE
Need more? Email Us
Omron
CONTROL LOGIC 24 IN 16 OUT 24V
Need more? Email Us
Omron
CONTROL LOGIC RS232 5K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
CONTROL LOG 100-120/200-240/24V
Need more? Email Us
Omron
CONTROL LOGIC 8 IN 6 OUT 24V
Need more? Email Us
Panasonic
CONTROL LOGIC 24V / Programmable Logic Controller (PLC) DIN Rail 24VDC
Need more? Email Us
Omron
CONTROL LOGIC RS232 10K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Panasonic
CONTROL LOGIC 8 IN 8 OUT 24V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess