EN
  • EN
  • DE

LM1875T/LB02

Part No LM1875T/LB02
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 20W 90DEG TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 25W x 1 @ 8 Ohm
Supply Voltage - Operating 16 V to 60 V, ±8 V to 30 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package TO-220-5
Dimension TO-220-5 Formed Leads
Win Source Part Number 1052734-LM1875T/LB02
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LM1875T/LB02 CAD Model

Description

Product Overview: LM1875T/LB02 Audio Power Amplifier

The LM1875T/LB02 from Texas Instruments is a high-performance audio power amplifier capable of delivering 20 watts of continuous average power to a 4 Ohm load with less than 0.1% Total Harmonic Distortion (THD) across its audio spectrum from 20Hz to 20kHz. This component is sought after for its exceptional audio quality and has become a staple in both consumer and professional audio applications.

Key Features

  • Output Power: Capable of delivering 20W into a 4 Ohm load or 30W into an 8 Ohm load, making it versatile for various audio setups.
  • Low Distortion: Maintains a THD of less than 0.1% at rated power, ensuring high-fidelity sound reproduction.
  • Wide Frequency Response: Offers a substantial frequency response range from 20Hz to 20kHz, suitable for full-range audio playback.
  • Protection Features: Comes with built-in protection against over-temperature, over-voltage, and current overloads, enhancing its reliability and longevity.
  • Simple Implementation: Requires very few external components for operation, facilitating an easy and cost-effective design.

Applications

The LM1875T/LB02 is ideal for a variety of audio applications, including but not limited to:

  • Hi-Fi audio amplifiers
  • Television sound systems
  • Multimedia speakers
  • Instrument amplifiers

Product Specifications

Parameter Value
Part Number LM1875T/LB02
Manufacturer Texas Instruments
Output Power 20W (4 Ohm), 30W (8 Ohm)
THD <0.1%
Frequency Response 20Hz - 20kHz
Operating Temperature -40°C to +85°C

The LM1875T/LB02 is a testament to Texas Instruments' commitment to quality and performance in audio technology. It is a reliable choice for designers and audio enthusiasts looking to create systems with clear, powerful sound without the complexity of many other amplifiers.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7879 $53.0306
33+ $3.1081 $102.5673
50+ $3.0109 $150.5450
69+ $2.9138 $201.0522
89+ $2.8167 $250.6863
119+ $2.5253 $300.5107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,689 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess