EN
  • EN
  • DE

SM380A34400FP

Part No SM380A34400FP
Manufacturer Schneider Electric
Catalog Ultrasonic Receivers, Transmitters
Description SUPERPROX ULTRASONIC PROXIMITY S
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Ultrasonic Receivers, Transmitters
Mfr Schneider Electric
Series Hyde Park
Package Box
Product Status Obsolete
Frequency 500kHz
Voltage - Rated 12 V ~ 24 V
Beam Angle
Temperature Range - Operating -30°C ~ 70°C
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1010201-SM380A34400FP
Ultra Librarian 3D Model Ultra Librarian SM380A34400FP CAD Model

Description

The Hyde Park series from Schneider Electric offers a range of sensors and transducers for various applications. One such product is the SM380A34400FP Ultrasonic Transmitter from Schneider Electric.

  • Voltage Rating: 12V to 24V
  • Frequency: 500kHz
  • Operating Temperature: -30°C to 70°C
  • Beam Angle:
  • Status: Obsolete

You May Also Be Interested in

Murata Electronics North America
ULTRASONIC TRANSDUCER / Ultrasonic Sensor 40kHz
Lowest to $25.9136
CUI Inc.
TRANCEIVER, 80 DEGREE BEAM ANGLE / Ultrasonic Sensor 39kHz
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 15V/24V
Need more? Email Us
CUI Inc.
RECEIVER, 80 DEGREE BEAM ANGLE, / Ultrasonic Sensor 39kHz
Need more? Email Us
Schneider Electric
MICROSONIC THRU BEAM RECEIVER
Need more? Email Us
TDK InvenSense
CHIRP TIME OF FLIGHT SENSOR
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
Parallax Inc.
ULT SEN TX/RX 40KHZ 5V
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess