EN
  • EN
  • DE

B72205S231K311

Part No B72205S231K311
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Siov Metal Oxide Varistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 60 pF
Mounting SMD (SMT)
Case / Package Radial
Clamping Current 5 A
Clamping Voltage 595 V
Depth 4 mm
Lead/Base Style Radial
Lead Free Yes
Lead Pitch 5 mm
Maximum Operating Temperature 85 °C
Max Surge Current 400 A
Max Voltage Rating (AC) 230 V
Max Voltage Rating (DC) 300 V
Min Operating Temperature -40 °C
Mount Through Hole
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Schedule B 8533400080, 8533400080
Varistor Voltage 360 V
Voltage Tolerance 10 %
Win Source Part Number 1066566-B72205S231K311
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72205S231K311 CAD Model

Description

The B72205S231K311 is a varistor manufactured by EPCOS (TDK). Varistors, also known as Voltage Dependent Resistors (VDRs) or Metal Oxide Varistors (MOVs), are electronic components used to protect circuits from transient voltage surges. They achieve this by exhibiting a high resistance at normal operating voltages and a low resistance when a surge voltage exceeds a specific threshold voltage, effectively clamping the voltage and diverting the surge current.

Applications:

  • Surge Protection in Power Supplies: Protects sensitive components from voltage spikes in power supply circuits.
  • Transient Voltage Suppression in Electronic Equipment: Safeguards electronic devices from damage caused by lightning strikes or switching transients.
  • Overvoltage Protection in Telecommunication Equipment: Protects telephone lines and other communication equipment from voltage surges.
  • Industrial Equipment Protection: Provides surge protection for motors, transformers, and other industrial equipment.
  • Automotive Electronics Protection: Protects automotive electronic systems from voltage transients.

Features:

  • High Surge Current Capability: Designed to withstand large surge currents without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Wide Operating Voltage Range: Available in various voltage ratings to suit different applications.
  • Compact Size: Allows for easy integration into various electronic circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Effective Surge Protection: Provides reliable protection against transient voltage surges.
  • Improved Circuit Reliability: Prevents damage to sensitive components, extending their lifespan.
  • Enhanced Safety: Reduces the risk of electrical hazards caused by overvoltage conditions.
  • Cost-Effective Solution: Offers a reliable and affordable solution for surge protection.
  • Easy to Implement: Simple to integrate into existing circuit designs.

Additional Details:

The B72205S231K311 varistor is characterized by its clamping voltage, surge current rating, and energy absorption capability. The datasheet provides detailed specifications for these parameters, as well as the device's capacitance and leakage current. It is important to consult the datasheet to select the appropriate varistor for a specific application, ensuring that its voltage rating is suitable for the operating voltage of the circuit and that its surge current rating is sufficient to handle the expected surge current levels. The varistor typically comes in a radial leaded package for easy PCB mounting and has a flame-retardant epoxy coating for added safety and durability.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0647
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess