EN
  • EN
  • DE

806-0714-20+DW

Part No 806-0714-20+DW
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description DCL WITH INTEGRATED PMU AND LEVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number 806-0714
Standard Package 240 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1041063-806-0714-20+DW
Ultra Librarian 3D Model Ultra Librarian 806-0714-20+DW CAD Model

Description

The Maxim Integrated 806-0714-20+DW is a state-of-the-art electronic component designed for high-performance applications requiring precision and reliability. This product is part of Maxim Integrated's extensive range of integrated circuits, known for their innovation and efficiency.

Key Features

  • High Integration: The 806-0714-20+DW is a highly integrated device that combines multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Advanced Technology: Manufactured with cutting-edge technology, this product offers superior performance and is suitable for demanding applications.
  • Energy Efficient: Maxim Integrated is renowned for its focus on power-saving features, and the 806-0714-20+DW is no exception, ensuring minimal power consumption without sacrificing performance.
  • Compact Form Factor: The compact size of the 806-0714-20+DW makes it ideal for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the 806-0714-20+DW allows it to be used in a wide range of applications, including but not limited to:

  • Telecommunications
  • Data Acquisition Systems
  • Medical Equipment
  • Industrial Control Systems
  • High-Precision Instrumentation

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the 806-0714-20+DW meets the highest standards of reliability. Each component undergoes rigorous testing to guarantee performance in even the most challenging conditions.

Technical Specifications

For detailed technical specifications, designers and engineers should reference the official datasheet provided by Maxim Integrated. The datasheet includes information on electrical characteristics, operating conditions, and packaging details, which are crucial for the successful integration of the 806-0714-20+DW into any project.

Ordering and Availability

The 806-0714-20+DW is available for order through Maxim Integrated's distribution network. Potential buyers can check availability and pricing with authorized distributors, ensuring they receive genuine and fully supported components.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess