EN
  • EN
  • DE

RXM4LB2P7

Part No RXM4LB2P7
Manufacturer Schneider Electric
Catalog OEM Parts (O - R)
Description Miniature Relay Optimum 4 Co 230 VAC 50/
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 15 kΩ
RoHS Non-Compliant
Win Source Part Number 1089469-RXM4LB2P7
Categories OEM Parts(O-R)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RXM4LB2P7 CAD Model

Description

The RXM4LB2P7 is a miniature plug-in relay from Schneider Electric's Zelio Relay series. These relays are designed for a wide range of industrial and building automation applications. They offer a compact and reliable solution for switching electrical circuits and providing control in various systems. The RXM series is known for its ease of use, robust design, and versatile performance.

Applications

  • Industrial Automation: Used in control panels to switch motors, solenoids, and other industrial equipment.
  • Building Automation: Controls lighting systems, HVAC equipment, and access control systems in commercial buildings.
  • Machine Control: Enables the control of machine functions, such as starting, stopping, and sequencing operations.
  • Interface Relays: Acts as an interface between different voltage levels and control systems.
  • PLC Output Relays: Amplifies the output signal from a Programmable Logic Controller (PLC) to control higher-powered devices.

Features

  • Miniature Size: Compact design maximizes space utilization in control panels.
  • Plug-in Design: Simplifies installation and replacement of the relay.
  • LED Indicator: Provides visual indication of the relay's operating status, facilitating troubleshooting.
  • Lockable Test Button: Allows manual operation and testing of the relay, ensuring proper functionality.
  • Transparent Cover: Enables easy visual inspection of the contacts for wear or damage.
  • Cadmium-free contact material Environmentally friendly solution

Benefits

  • Increased Reliability: Ensures reliable switching of electrical circuits, minimizing downtime and improving system efficiency.
  • Simplified Maintenance: Plug-in design reduces maintenance time and simplifies the replacement process.
  • Space Saving: Compact size allows for efficient use of space in control panels and enclosures.
  • Easy Monitoring: LED indicator provides quick and easy visual confirmation of the relay's operating status.
  • Improved Safety: Lockable test button ensures safe manual operation and testing of the relay.

Additional Details

The RXM4LB2P7 relay operates at a coil voltage of 230V AC. It features four changeover contacts (4CO), typically rated for 5A at 250V AC. This relay is designed for DIN rail mounting using compatible RXZE series sockets. It provides a robust and reliable solution for various automation applications requiring multiple contacts.

You May Also Be Interested in

Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess