EN
  • EN
  • DE

RUZC200

Part No RUZC200
Manufacturer Schneider Electric
Catalog Relays Accessories
Description HARMONY, MAINTAINING CLAMP, FOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Clip, Hold Down
For Use With/Related Products Harmony Series
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550755-RUZC200
Ultra Librarian 3D Model Ultra Librarian RUZC200 CAD Model

Description

N

You May Also Be Interested in

Altech corporation
OVERLOAD RELAY FOR A16C-40A 80A
Need more? Email Us
Weidmuller
DRR CLIP M
Need more? Email Us
Panasonic
RUBBER GASKET (50MM) FOR MULT
Need more? Email Us
Siemens
COIL AC OPERATED 230V 50/60HZ
Need more? Email Us
TE Connectivity
SPRING RELAY HOLD-DOWN 8POLE
Need more? Email Us
Siemens
OVERLOAD RELAY CL10 S00 1.8-2.5A / Thermal Overload Relay Contactors
Need more? Email Us
Omron
W-BRACKET FOR OMRON RELAY
Need more? Email Us
Schneider Electric
HARMONY, MAINTAINING CLAMP, FOR
Need more? Email Us
TE Connectivity
RETAINING CLIP FOR 29MM PT78
Lowest to $0.2978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess