EN
  • EN
  • DE

3TY7403-0AL2

Part No 3TY7403-0AL2
Manufacturer Siemens
Catalog Relays Accessories
Description COIL AC OPERATED 230V 50/60HZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Siemens
Series 3T
Package Box
Product Status Active
Accessory Type Magnet Coil
For Use With/Related Products 3TF30, 3TF40, 3TH3, 3TH4 and 3TB40 Contactors
Base Product Number 3TY7403
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1038522-3TY7403-0AL2
Ultra Librarian 3D Model Ultra Librarian 3TY7403-0AL2 CAD Model

Description

The 3T series magnet coil is an essential accessory for contactors such as 3TF30, 3TF40, 3TH3, 3TH4, and 3TB40.

  • Package: Box
  • Manufacturer: Siemens
  • Product Status: Active

You May Also Be Interested in

Schneider Electric
HARMONY, PROTECTION MODULE, DIOD
Need more? Email Us
Sensata-Crydom
FILTER EMI FOR 3 PHASE SSR
Need more? Email Us
TE Connectivity
RETAINING CLIP FOR 29MM PT78
Lowest to $0.2978
Siemens
OLR,25-100AMPS,3PH,CL958L,B SIZE
Need more? Email Us
Siemens
CONTACT PIECE SET FOR 3RT2037
Need more? Email Us
Schneider Electric
HARMONY, MAINTAINING CLAMP, FOR
Need more? Email Us
Siemens
COIL AC OPERATED 230V 50/60HZ
Need more? Email Us
Siemens
OVERLOAD RELAY,3-12AMPS,3PH,ESP2
Need more? Email Us
Siemens
MSP CONNECT MOD 3RV1.3 AND 3RT1.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess