EN
  • EN
  • DE

DS90CR212MTDX

Part No DS90CR212MTDX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC TX CHANNEL LINK 21BIT 48TSSOP / LVDS Receiver 840Mbps 0.45V 48-Pin TSSOP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Mounting SMD
Win Source Part Number 773361-DS90CR212MTDX
Popularity Medium
Supply and Demand Status Limited
Family Name DS90CR212
Introduction Date July 01, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS90CR212MTDX CAD Model

Description

Product Overview: DS90CR212MTDX from Texas Instruments

The DS90CR212MTDX is a robust and high-performance serializer/deserializer (SerDes) component manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is designed to facilitate the transfer of high-speed digital data over a differential interface, which is commonly used in automotive, industrial, and telecommunications applications. The DS90CR212MTDX is part of TI's Channel Link III family, offering improvements in signal integrity and system reliability.

Key Features

  • High Data Rates: The device supports impressive data rates, capable of serializing up to 28 bits of parallel LVCMOS/LVTTL data into four differential Channel Link III LVDS (Low Voltage Differential Signaling) data streams.
  • Reduced EMI: By utilizing LVDS technology, the DS90CR212MTDX significantly reduces electromagnetic interference (EMI), a critical factor in maintaining signal integrity in noise-sensitive environments.
  • Embedded Clock: The embedded clock feature allows for the reduction of system complexity and cost by eliminating the need for a separate clock channel.
  • Power Management: The device includes power-down modes and an on-chip PLL (Phase-Locked Loop) that requires no external components, making it an energy-efficient solution.

Applications

The DS90CR212MTDX is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • Industrial control and automation systems
  • High-resolution video displays and imaging systems
  • Telecommunications infrastructure

Technical Specifications

  • Operating Temperature Range: The device is designed to operate reliably over an extended temperature range, making it suitable for harsh environments.
  • Supply Voltage: It operates at a supply voltage that is compatible with most common system voltages, ensuring easy integration into existing designs.
  • Package: The DS90CR212MTDX is available in a compact and surface-mountable package, which is ideal for space-constrained applications.

In conclusion, the DS90CR212MTDX from Texas Instruments stands out as a high-quality SerDes solution that offers a blend of high-speed data transmission, reduced EMI, and power efficiency. Its robustness and versatility make it an excellent choice for designers who require a reliable data communication interface in their products.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1774 $60.8870
11+ $9.9918 $109.9098
16+ $9.6795 $154.8720
22+ $9.3673 $206.0806
28+ $9.0550 $253.5400
37+ $8.1183 $300.3771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess