EN
  • EN
  • DE

CS363A006PZQ

Part No CS363A006PZQ
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821004-CS363A006PZQ
Ultra Librarian 3D Model Ultra Librarian CS363A006PZQ CAD Model

Description

The Texas Instruments CS363A006PZQ is a cutting-edge integrated circuit designed for high-performance applications across various industries. This product is part of Texas Instruments' extensive portfolio of semiconductor technologies that cater to the ever-evolving needs of modern electronics.

Key Features

  • High Precision: The CS363A006PZQ offers exceptional accuracy and stability, making it suitable for critical applications that require precise measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures minimal power wastage, which is crucial for battery-powered devices and energy-sensitive projects.
  • Advanced Connectivity: With support for various communication protocols, this product provides seamless integration with other components and systems, facilitating complex operations and data transfers.
  • Robust Construction: The device is built to withstand harsh conditions, including extreme temperatures and high levels of electrical noise, ensuring reliable performance in challenging environments.

Applications

The versatility of the CS363A006PZQ makes it an ideal choice for a wide range of applications, including:

  • Industrial automation and control systems
  • Automotive electronics
  • Telecommunications equipment
  • Medical devices and instrumentation
  • Consumer electronics

Technical Specifications

Below are some of the technical specifications for the CS363A006PZQ:

Parameter Value
Package/Case PZQ
Operating Temperature Range Specified by the manufacturer
Supply Voltage Defined by the manufacturer

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CS363A006PZQ is no exception and is subjected to rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Customers can trust in the durability and performance of this IC for their critical applications.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9208 $76.9208
2+ $74.5171 $149.0342
3+ $72.1133 $216.3399
4+ $69.7095 $278.8380
5+ $62.4982 $312.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess