EN
  • EN
  • DE

IMT46071

Part No IMT46071
Manufacturer Schneider Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969057-IMT46071
Categories OEM Parts(F-I)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMT46071 CAD Model

Description

The IMT46071 is an OEM part manufactured by Schneider Electric. Due to its classification as an OEM (Original Equipment Manufacturer) part, information about its specific function and application is often limited to the specific equipment or system it's designed for. However, Schneider Electric is a global specialist in energy management and automation, so this part likely plays a role in their industrial control, automation, or power distribution systems.

Applications

  • Likely used within Schneider Electric's power distribution systems.
  • Potentially used in industrial automation equipment manufactured by Schneider Electric.
  • Could be part of a motor control center (MCC) built by Schneider Electric.
  • May be integrated into programmable logic controllers (PLCs).
  • Possible integration in building management systems (BMS).

Features

  • Designed for seamless integration into Schneider Electric systems.
  • Manufactured to meet Schneider Electric's quality standards.
  • Likely provides a specific function within a larger system.
  • Durable construction for long-term reliability in industrial environments.
  • Potentially features specific electrical or mechanical characteristics.

Benefits

  • Ensures compatibility with existing Schneider Electric equipment.
  • Maintains the integrity of Schneider Electric systems.
  • Provides a reliable and efficient solution for specific applications.
  • Reduces downtime by providing a readily available replacement part.
  • Optimizes performance of Schneider Electric equipment.

Additional Details

Given the limited publicly available information, it's difficult to pinpoint the exact function of the IMT46071. However, based on Schneider Electric's areas of expertise, it is highly probable that this part is related to power distribution, industrial automation, or building management systems. To obtain detailed specifications and application information, it is recommended to consult Schneider Electric's technical documentation or contact their support team directly. This part is critical for maintaining the performance and reliability of the specific equipment it's designed for.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess