EN
  • EN
  • DE

FLM6472-4F

Part No FLM6472-4F
Manufacturer Sumitomo Electric
Catalog OEM Parts (F - I)
Description High Power GaAs FETs, C-Band, 9.5dB, 6.4 7.2GHz, 1100mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009347-FLM6472-4F
Categories OEM Parts(F-I)
Manufacturer Sumitomo Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FLM6472-4F CAD Model

Description

The FLM6472-4F is a gallium arsenide (GaAs) power Field Effect Transistor (FET) designed for use in various high-frequency applications. Manufactured by Sumitomo Electric, this device is known for its high power output, high gain, and excellent linearity, making it suitable for communication systems and radar applications.

Applications

  • Radar systems
  • Satellite communication uplinks
  • Microwave communication links
  • Base station transmitters
  • High-power amplifiers

Features

  • High output power
  • High gain
  • Excellent linearity
  • GaAs FET technology
  • Internally matched for ease of use
  • Hermetically sealed package

Benefits

  • Provides strong signal amplification for long-range communication
  • Reduces the number of amplifier stages needed in a system
  • Ensures minimal signal distortion
  • Offers superior performance at high frequencies
  • Simplifies circuit design and reduces component count
  • Ensures long-term reliability in harsh environments

Additional Details

The FLM6472-4F typically operates in the C-band frequency range. It requires a stable bias voltage and proper heat sinking to maintain optimal performance. The device is packaged in a hermetically sealed package to protect it from environmental factors such as moisture and contaminants. Its input and output are internally matched, which simplifies the design process and reduces the need for external matching components.

For detailed specifications such as frequency range, power output, gain, drain voltage, drain current, and operating temperature range, refer to the manufacturer's datasheet. Proper ESD precautions should be taken when handling this device. Care should also be taken to ensure proper heat dissipation to prevent overheating and damage to the transistor. The robust design and high performance of the FLM6472-4F make it an excellent choice for demanding high-frequency applications.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess