EN
  • EN
  • DE

ATV320U22N4C

Part No ATV320U22N4C
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description VARIABLE SPEED DRIVE, ALTIVAR MA / Variable Frequency Drive (VFD) Supply 5.5A 380V ~ 500V Load
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules
Mfr Schneider Electric
Series Altivar
Package Box
Type Module
Motor Type AC Motor
Control / Drive Type Variable Frequency Drive (VFD)
Number of Motors 1
Current - Output 5.5A
Wattage - Load 2200 W
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 60°C
MSL Level 1 (Unlimited)
Other Names 4008-ATV320U22N4C
Standard Package 1
Win Source Part Number 1101779-ATV320U22N4C
Ultra Librarian 3D Model Ultra Librarian ATV320U22N4C CAD Model

Description

The ATV320U22N4C is a motor driver board module manufactured by Schneider Electric. Bold the product name (e.g., BAV99S,135 → ATV320U22N4C) and manufacturer (e.g., Nexperia USA Inc. → Schneider Electric).

  • Motor Type: AC
  • Wattage Load: 2200 W
  • Current Output: 5.5 A
  • Series: Altivar
  • Mounting: chassis
  • Temperature Range: -10°C to 60°C
  • RoHS Compliance: compliant
  • MSL Level: 1
  • REACH Affected: No
  • Alternative Part: ATV 320U22N4C

You May Also Be Interested in

Siemens
STARTER,DUPLEX,S3,THOLR,120VAC,N
Need more? Email Us
STMicroelectronics
STEPPER DRIVER 1.5A 10-42V LOAD
Need more? Email Us
Festo Corporation
SERVO MOTOR
Need more? Email Us
Omron
MOTOR STARTER 16A 480V LOAD
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Omron
VARI FREQ DRIVE 4.8A 230V LOAD
Need more? Email Us
Panasonic
ETHERCAT DRIVE / Servo AC 100 ~ 120VAC Supply 30A 120V Load
Need more? Email Us
Panasonic
SERVO DRIVER 15A 120V LOAD
Need more? Email Us
Omron
VARI FREQ DRIVE 17.5A 240V LOAD / Variable Frequency Drive (VFD) 200 ~ 240VAC Supply 17.5A 240V Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess