EN
  • EN
  • DE

9001KA1G

Part No 9001KA1G
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Contact Block
Description CONTACT BLOCK SPDT 10A 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Requires Switch Body
Termination Style Screw Terminal
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony 9001K, Harmony 9001SK
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1562597-9001KA1G
Ultra Librarian 3D Model Ultra Librarian 9001KA1G CAD Model

Description

N

You May Also Be Interested in

Siemens
CONTACT BLK SPST-NC 10A 110V/24V
Need more? Email Us
Schneider Electric
CONT BL DPST 6A 120V/550MA 125V
Need more? Email Us
Schneider Electric
CONTACT BLOCK SPDT
Need more? Email Us
EAO
CONTACT BLOCK SPST-NO 0.1A 42V
Need more? Email Us
Schneider Electric
CONT BL SPST 6A 120V/550MA 125V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NC 5A 250V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NO 0.1A 42V
Need more? Email Us
EAO
CONTACT BLOCK DPST-NO 5A 250V
Need more? Email Us
EAO
CONTACT BLOCK DPST-NO 5A 250V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess