EN
  • EN
  • DE

RD7137-25-1M3

Part No RD7137-25-1M3
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 1.3MH 25A 3LN TH / 1.3 mH @ 400 Hz 3 Line Common Mode Choke Through Hole 25A (Typ) DCR 4.45mOhm (Typ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Schaffner EMC Inc.
Series RD
Package Tray
Filter Type Power Line
Number of Lines 3
Inductance @ Frequency 1.3 mH @ 400 Hz
Current Rating (Max) 25A (Typ)
DC Resistance (DCR) (Max) 4.45mOhm (Typ)
Voltage Rating - DC 850V
Voltage Rating - AC 600V
Temperature Range - Operating -25°C ~ 110°C
Mounting Type Through Hole
Dimension 2.756" L x 2.756" W (70.00mm x 70.00mm)
Height (Max) 1.594" (40.50mm)
Base Product Number RD7137
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 292-147,RD7137-25-1M3-ND,806046,817-2339
Standard Package 50
Win Source Part Number 1142617-RD7137-25-1M3
Ultra Librarian 3D Model Ultra Librarian RD7137-25-1M3 CAD Model

Description

The Schaffner EMC Inc. RD7137-25-1M3 Common Mode Choke is a power line filter that can handle a maximum current rating of 25A (Typ) and has a voltage rating of 600V AC and 850V DC from Schaffner EMC Inc.

  • Current Rating: 25A (Typ)
  • Voltage Rating: 600V AC, 850V DC
  • Inductance: 1.3 mH @ 400 Hz
  • DC Resistance: 4.45mOhm (Typ)
  • Operating Temperature: -25°C to 110°C
  • Height: 1.594" (40.50mm)
  • Mounting Type: Through-Hole
  • Package: Tray
  • Application: Filters and Common Mode Chokes

You May Also Be Interested in

STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1278
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0373
Kemet
CMC 4.1MH 3A 2LN TH / 4.1 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Need more? Email Us
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess