EN
  • EN
  • DE

RB8532-36-0M8

Part No RB8532-36-0M8
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 830UH 36A 3LN TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Schaffner EMC Inc.
Packaging Bulk
Status Active
Filter Type Power Line
Number of Lines 3
Inductance @ Frequency 830μH @ 400Hz
Current Rating (Max) 36A
DC Resistance (DCR) (Max) 2.3 mOhm (Typ)
Voltage Rating - DC 1000V (1kV)
Voltage Rating - AC 600V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Height (Max) 3.228" (82.00mm)
Dimension Vertical, 6 PC Pin
Win Source Part Number 1021807-RB8532-36-0M8
Popularity Medium
Supply and Demand Status Balance
Quantity per package 16
Ultra Librarian 3D Model Ultra Librarian RB8532-36-0M8 CAD Model

Description

The Schaffner EMC Inc. RB8532-36-0M8 is a power line filter with a voltage rating of 600V AC and 1000V DC.

  • Voltage Rating: 600V AC, 1000V DC
  • Current Rating: 36A
  • Mounting Type: Through-Hole
  • Height: 3.228" (82.00mm)
  • Number of Lines: Three
  • Inductance: 830μH @ 400Hz
  • DC Resistance: 2.3 mOhm (typ)
  • Operating Temperature: -40°C to 125°C
  • Packaging: Bulk
  • Package Quantity: 16

You May Also Be Interested in

EPCOS (TDK)
Lowest to $27.5514
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0373
NXP / Nexperia
Lowest to $0.3172
TDK Corporation
Lowest to $0.6722
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess