EN
  • EN
  • DE

STK795-529-E

Part No STK795-529-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 346096-STK795-529-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK795-529-E CAD Model

Description

The STK795-529-E is a thick-film hybrid IC manufactured by SANYO Semiconductor. It's designed as a power amplifier for various audio applications, offering a compact solution for delivering robust audio output. This IC integrates multiple components into a single package, simplifying circuit design and reducing the overall footprint of audio systems.

Applications:

  • Home stereo systems: Used as a primary power amplifier to drive speakers.
  • Audio amplifiers: Suitable for general-purpose audio amplification in various electronic devices.
  • Television audio output: Incorporated into television sets to amplify audio signals for speaker output.
  • Car audio systems: Can be found in car amplifiers to boost audio signals to car speakers.

Features:

  • High power output: Delivers substantial power to drive speakers effectively.
  • Integrated design: Combines multiple components into a single IC, reducing the number of external parts needed.
  • Thick-film hybrid construction: Offers excellent thermal performance and reliability.
  • Built-in protection circuits: Includes features like over-current and over-temperature protection to prevent damage.
  • Low distortion: Provides clean and accurate audio reproduction.

Benefits:

  • Simplified circuit design: Reduces design complexity and development time.
  • Compact size: Enables smaller and more portable audio systems.
  • Improved reliability: Offers stable and dependable performance.
  • Enhanced audio quality: Delivers clear and powerful audio output.
  • Cost-effective solution: Provides a balance of performance and affordability.

Additional Details:

The STK795-529-E typically operates with a specified voltage range and delivers a specific power output into a given load impedance. The datasheet will specify parameters such as total harmonic distortion (THD), signal-to-noise ratio (SNR), and input impedance. This information is crucial for ensuring compatibility with other components in the audio system. It is designed for ease of use with few external components required. The thick film construction improves power dissipation and reliability.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Texas Instruments
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess