EN
  • EN
  • DE

STK6005E

Part No STK6005E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097009-STK6005E
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK6005E CAD Model

Description

The STK6005E is a hybrid IC (integrated circuit) designed and manufactured by SANYO Semiconductor. It is primarily used as a motor driver in a variety of applications, offering a compact and efficient solution for controlling motors. Due to its integrated design, it simplifies circuit layout and reduces the number of external components required for motor control systems.

Applications

  • Fan Motors
  • Air Conditioner Motors
  • Washing Machine Motors
  • Refrigerator Compressor Motors
  • Other small appliance motor control systems

Features

  • Integrated Motor Driver: Combines multiple components into a single IC for simplified design.
  • High Efficiency: Provides efficient motor control, reducing power consumption.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal protection to enhance reliability.
  • Compact Size: Enables the creation of smaller and more space-efficient motor control systems.
  • Easy Installation: Designed for straightforward integration into motor control circuits.

Benefits

  • Simplified System Design: Reduces design complexity and component count, speeding up development time.
  • Enhanced Reliability: Protection features prevent damage from common electrical issues, increasing lifespan.
  • Energy Efficiency: Minimizes power consumption, contributing to energy savings.
  • Compact Solution: Allows for smaller, more integrated product designs.
  • Cost-Effective: Provides a cost-efficient solution for motor control applications.

Additional Details

The STK6005E's electrical characteristics, such as operating voltage and current, can be found in its datasheet. Detailed information on the pinout and external components (capacitors, resistors) necessary for proper operation is also available within the official Sanyo Semiconductor documentation. Due to its intended uses for higher-power appliances it's recommended to adhere to the datasheet specifications, as failure to do so can result in reduced efficiency or damage to the STK6005E and the controlled motor.

The integrated design minimizes the need for complex external circuitry, making it a popular choice for manufacturers aiming for compact, reliable, and efficient motor control in their products.

You May Also Be Interested in

ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0318
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Shikues
Lowest to $0.0428

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess