EN
  • EN
  • DE

STK433-040

Part No STK433-040
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345917-STK433-040
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK433-040 CAD Model

Description

The STK433-040 is a thick-film hybrid IC designed for audio power amplifier applications. It is manufactured by SANYO Semiconductor (U.S.A) Corporation. This IC is part of the STK433 series and is intended for use in audio amplifier circuits commonly found in various consumer electronics devices.

Applications

  • Stereo Receivers
  • Integrated Amplifiers
  • Mini-Component Systems
  • Home Theater Systems
  • Powered Speakers

Features

  • Thick-film hybrid IC construction enables a compact design and easy integration.
  • Built-in thermal shutdown protection prevents overheating and potential damage.
  • Overcurrent protection safeguards against short circuits and excessive current flow.
  • High output power suitable for driving various speaker loads.
  • Low distortion ensures high-fidelity audio reproduction.
  • Muting function minimizes unwanted noise during power-on and power-off cycles.
  • Requires a minimal number of external components, simplifying circuit design.

Benefits

  • Streamlined amplifier design process, reducing both development time and associated costs.
  • Reliable performance due to the integrated protection circuits.
  • High-quality audio output for an enhanced and immersive listening experience.
  • Compact size allows for integration into space-constrained devices.
  • Reduced component count contributes to lower overall system costs.
  • Simplified integration into existing audio systems.

Additional Details

The STK433-040 operates using a dual power supply, with the specific output power being dependent on the supply voltage and the impedance of the connected load. It includes internal circuitry designed for bias stabilization and thermal compensation. Proper heat sinking is crucial to effectively manage thermal dissipation, especially when operating at higher power levels. The device is engineered to function within a defined temperature range, ensuring stable performance and reliability. Detailed electrical characteristics, including voltage gain, frequency response, distortion levels, and recommended heat sink parameters, can be found in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Lowest to $7.7119
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $3.2617
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess