EN
  • EN
  • DE

STK4042MK5

Part No STK4042MK5
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023075-STK4042MK5
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK4042MK5 CAD Model

Description

The STK4042MK5 is a thick-film hybrid IC audio power amplifier module manufactured by SANYO Semiconductor. This module is designed for use in high-fidelity audio amplifier applications, typically found in home theater systems, stereo receivers, and powered speakers. It provides a complete power amplifier solution, simplifying the design process and reducing the number of external components required.

Applications

  • Home Theater Systems: Powering the audio channels in home theater receivers and amplifiers.
  • Stereo Receivers: Providing audio amplification in stereo receivers and integrated amplifiers.
  • Powered Speakers: Driving the speakers in active or powered speaker systems.
  • Audio Amplifiers: General-purpose audio amplification in various electronic devices.
  • Musical Instruments: Amplifying audio signals in electronic keyboards and other musical instruments.

Features

  • Thick-Film Hybrid IC: Integrates multiple components into a single package for simplified design.
  • High Output Power: Delivers substantial audio power to drive speakers effectively.
  • Low Distortion: Provides clean and accurate audio reproduction.
  • Built-in Protection Circuits: Includes protection against overcurrent, overvoltage, and thermal overload.
  • Compact Size: Small form factor for space-constrained applications.
  • Easy to Use: Simplified design and minimal external components required.

Benefits

  • Simplified Design: Reduces the complexity of audio amplifier design.
  • Improved Performance: Delivers high-quality audio with low distortion.
  • Enhanced Reliability: Built-in protection circuits ensure reliable operation.
  • Reduced Component Count: Minimizes the number of external components required.
  • Faster Time to Market: Speeds up the development process for audio products.

The STK4042MK5 typically requires a dual power supply (e.g., ±30V, ±40V) to operate and can deliver output power levels suitable for driving typical home audio speakers. The datasheet will detail the specific power output capabilities, distortion characteristics, and thermal performance. It incorporates internal circuitry to ensure stable operation and protect the amplifier from damage due to various fault conditions. The thermal design is crucial for reliable operation, and it usually requires a heatsink. It is commonly used in audio devices prioritizing sound quality and ease of implementation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess