EN
  • EN
  • DE

PM1-10-16112-G

Part No PM1-10-16112-G
Manufacturer Vicor Corporation
Catalog AC DC Configurable Power Supplies (Factory Assembled)
Description PFC MINI ROHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Configurable Power Supplies (Factory Assembled)
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
California Prop 65 Warning Information
Win Source Part Number 966826-PM1-10-16112-G
Ultra Librarian 3D Model Ultra Librarian PM1-10-16112-G CAD Model

Description

The 966826-PM1-10-16112-G is an AC DC Configurable Power Supply from Vicor Corporation.

  • Product Category: Power Supplies - External/Internal (Off-Board) - AC DC Configurable Power Supplies (Factory Assembled)
  • Lifecycle Status: Obsolete
  • Package: Bulk
  • Standard Package: 1 Piece
  • Series: None Specified
  • Win Source Part Number: 966826-PM1-10-16112-G
  • ECCN: OBSOLETE
  • MSL: 1
  • California Prop 65: Does Not Apply

You May Also Be Interested in

Vicor Corporation
VIPAC DC CONFIG POWER SUPPLY
Need more? Email Us
Vicor Corporation
PFC MICRO
Need more? Email Us
Vicor Corporation
PFC MICRO
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us
Vicor Corporation
VCAD:VA-D2150624
Need more? Email Us
Vicor Corporation
VCAD:VA-K2197289
Need more? Email Us
Vicor Corporation
MEGA-3, 7 OUTPUTS
Need more? Email Us
Vicor Corporation
VCAD:VA-D2308620
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess