EN
  • EN
  • DE
  • IT

STK404-070

Part No STK404-070
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 1 CH AB AUDIO POWER IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261178-STK404-070
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK404-070 CAD Model

Description

The STK404-070 is a hybrid IC audio power amplifier manufactured by SANYO Semiconductor (U.S.A) Corporation. It is designed for use in high-fidelity audio amplifiers, providing substantial power output with low distortion. This module simplifies amplifier design and construction, making it a popular choice for both consumer and professional audio equipment.

Applications:

  • Stereo audio amplifiers: Powering loudspeakers in home audio systems.
  • AV receivers: Amplifying audio signals in home theater setups.
  • Powered speakers: Providing the amplification stage in self-contained speaker systems.
  • Musical instrument amplifiers: Amplifying the output of electric guitars, keyboards, and other instruments.
  • Public address systems: Driving loudspeakers in public venues.

Features:

  • High power output: Delivers significant power to drive loudspeakers effectively.
  • Low distortion: Provides clean and accurate audio reproduction.
  • Built-in protection circuits: Prevents damage from overcurrent, overvoltage, and overheating.
  • Simplified design: Reduces the number of external components required.
  • Compact size: Allows for integration into space-constrained applications.

Benefits:

  • High-fidelity audio: Provides a rich and immersive listening experience.
  • Reliable performance: Built-in protection circuits ensure stable operation.
  • Reduced development time: Simplifies amplifier design and construction.
  • Cost-effective solution: Offers a balance of performance and affordability.
  • Easy to use: Requires minimal external components for operation.

The STK404-070 integrates all the necessary components for a complete audio amplifier into a single package. It typically includes the power transistors, biasing circuitry, and protection circuits. The module requires a dual power supply for operation and provides terminals for connecting the input signal, loudspeakers, and power supply rails. The integrated protection circuits safeguard the amplifier from potential damage due to various fault conditions, such as short circuits, excessive current, and overheating.

The device is designed to operate within specified voltage and current limits, as outlined in the datasheet. Exceeding these limits can result in damage to the module. The STK404-070 offers a convenient and reliable solution for audio amplification, making it a popular choice for a wide range of applications. The use of a heatsink is typically required to manage the heat generated by the module during operation. The datasheet should be consulted for specific thermal requirements and application guidelines.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess