EN
  • EN
  • DE

STK4028X

Part No STK4028X
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description AF Power Amplifier (Split Power Supply) (30W min, THD = 0.018%)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261173-STK4028X
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK4028X CAD Model

Description

The STK4028X is a hybrid IC manufactured by SANYO Semiconductor (U.S.A) Corporation, designed as a high-power audio amplifier. It's typically used in audio systems that require robust amplification, such as home theater systems, stereo receivers, and professional audio equipment. This IC integrates multiple components into a single package, simplifying the design and assembly process of audio amplifiers.

Applications

  • Home Theater Systems: Powering the main or surround sound channels.
  • Stereo Receivers: Providing amplification for stereo audio output.
  • Powered Speakers: Integrated amplifier for active speaker systems.
  • Professional Audio Equipment: Used in mixing consoles and power amplifiers.
  • Audio Amplifiers: General purpose audio amplification.

Features

  • High Output Power: Capable of delivering substantial audio power to drive speakers.
  • Integrated Circuit: Combines multiple amplifier stages and components into a single package.
  • Low Distortion: Designed to provide clean and accurate audio reproduction.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the IC when the temperature exceeds a safe limit.

Benefits

  • Simplified Design: Reduces the complexity of audio amplifier design, saving time and resources.
  • Compact Footprint: Integrated design allows for a smaller overall amplifier size.
  • High Reliability: Built-in protection features ensure stable and reliable operation.
  • Excellent Audio Quality: Low distortion and high power output provide a superior listening experience.
  • Cost-Effective: Combines multiple components into a single unit, potentially reducing overall system cost.

Additional Details

The STK4028X operates with a specified supply voltage range and delivers a defined output power into a given load impedance. Key specifications include total harmonic distortion (THD) at rated power, input impedance, and voltage gain. The thermal resistance of the package is critical for heat sink design to ensure proper thermal management. The device is typically mounted on a heat sink to dissipate heat generated during operation. The datasheet provides detailed pinout information and application circuit examples for proper implementation.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess