EN
  • EN
  • DE

STK350-030

Part No STK350-030
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 2-channel AF Voltage Amplifier (60 to 80W/channel supported)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261137-STK350-030
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK350-030 CAD Model

Description

The STK350-030 is a thick-film hybrid IC developed by SANYO Semiconductor (now ON Semiconductor) designed primarily for use as an audio power amplifier in stereo systems. It's a key component for delivering audio signals to speakers with clarity and power.

Applications:

  • Stereo Amplifiers: Main application is in consumer stereo amplifiers to power the left and right channel speakers.
  • Audio Receivers: Used in audio receivers to amplify audio signals from various sources like FM/AM radio, CD players, or auxiliary inputs.
  • Home Theater Systems: Can be implemented in home theater systems to power satellite speakers.
  • Powered Speakers: Used within self-powered speaker systems to provide the necessary amplification.

Features:

  • High Output Power: Delivers a substantial amount of power to drive speakers effectively, providing a rich and full audio experience. Specific power ratings vary based on supply voltage and load impedance, check the datasheet for full details.
  • Low Distortion: Designed to minimize harmonic distortion, ensuring accurate and clean audio reproduction.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the IC and connected components from damage.
  • Compact Design: Thick-film hybrid construction allows for a compact and efficient design, saving space in the overall audio system.
  • Easy to Use: Relatively straightforward to implement in circuit designs with clearly defined input and output pins.

Benefits:

  • Superior Audio Quality: Provides excellent audio fidelity, allowing users to enjoy music and other audio content with clarity and detail.
  • Reliable Performance: The built-in protection circuits enhance the reliability and longevity of the amplifier system.
  • Simplified Design: The integrated design simplifies the design process for audio amplifier circuits, reducing the number of external components required.
  • Cost-Effective Solution: Offers a cost-effective solution for building high-performance audio amplifiers.

Additional Details:

The STK350-030 requires a dual power supply (positive and negative voltage). The exact voltage range and output power specifications depend on the specific version and operating conditions; therefore, consulting the datasheet is crucial. Proper heatsinking is essential to dissipate heat generated during operation and prevent thermal shutdown. The datasheet provides detailed information on heatsink requirements. This part is now considered obsolete so sourcing it might be difficult.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess