EN
  • EN
  • DE

STK070

Part No STK070
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 1 Channel by 2 Power Supplies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261112-STK070
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK070 CAD Model

Description

The STK070 is an audio power amplifier IC designed for use in stereo audio systems. It is commonly found in home audio amplifiers, car audio systems, and other audio applications where high-quality sound reproduction is required. It integrates multiple components to simplify the design and construction of audio amplifiers.

Applications:

  • Home Audio Amplifiers: Used as the main amplifier in stereo and multi-channel audio systems.
  • Car Audio Systems: Integrated into car audio amplifiers to provide high-power output.
  • Powered Speakers: Employed in powered speakers for high-quality sound amplification.
  • Audio Receivers: Utilized in audio receivers as a power amplification stage.

Features:

  • High Output Power: Delivers substantial audio power to drive speakers.
  • Low Distortion: Provides high-fidelity audio reproduction with minimal distortion.
  • Integrated Protection Circuits: Includes overcurrent, overvoltage, and thermal protection.
  • Easy to Use: Requires minimal external components for operation.

Benefits:

  • High-Quality Audio Reproduction: Provides clear and accurate sound amplification.
  • Improved System Reliability: Integrated protection features prevent damage.
  • Simplified Amplifier Design: Reduces the number of components needed for an amplifier.
  • Cost-Effective Solution: Offers a compact and efficient audio amplification solution.

Additional Details:

The STK070 is designed for use with a dual power supply, typically in the range of ±20V to ±30V. It is available in a SIP (Single In-line Package). The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability. The output power capabilities depend on the supply voltage and load impedance but are typically capable of delivering tens of watts per channel. The low total harmonic distortion (THD) ensures that the amplified audio signal retains high fidelity. The integrated protection circuits safeguard the amplifier from damage due to overcurrent, overvoltage, or thermal overload, enhancing its suitability for demanding audio applications. This module is a common choice for audio designers looking for a reliable and efficient power amplifier solution.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess