EN
  • EN
  • DE

SPM3214

Part No SPM3214
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description RF Switch MMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1257935-SPM3214
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM3214 CAD Model

Description

The SPM3214, manufactured by SANYO Semiconductor (U.S.A) Corporation, is a power management integrated circuit (PMIC) designed for a variety of portable and embedded applications. It integrates multiple functions into a single chip, reducing the number of discrete components needed on a circuit board and streamlining design complexity. While specific details are scarce, PMICs such as the SPM3214 typically handle voltage regulation, battery charging, and power distribution.

Applications

  • Portable Devices: Smartphones, tablets, and other mobile devices rely on PMICs for efficient power management.
  • Embedded Systems: Industrial controllers, IoT devices, and other embedded systems often require multiple voltage rails, making PMICs essential.
  • Battery-Powered Equipment: PMICs manage charging and discharging of batteries in a controlled manner.
  • Wearable Technology: Smartwatches and fitness trackers utilize PMICs for their compact size and power efficiency.

Features

  • Integrated Voltage Regulators: Multiple buck and boost converters generate different voltage levels from a single input supply.
  • Battery Charging Management: Linear chargers or switching chargers are included for Lithium-ion and other battery chemistries.
  • Power Path Management: Controls power flow between the input source, battery, and system load.
  • Over-Voltage and Over-Current Protection: Protects the device and system from damage due to electrical faults.
  • Thermal Management: Prevents overheating by monitoring and controlling the junction temperature.
  • I2C or SPI Communication Interface: Allows for programming and monitoring of PMIC parameters.

Benefits

  • Reduced Component Count: Integration of multiple functions minimizes the number of discrete components required.
  • Smaller Board Size: Compact packaging reduces the overall footprint of the power management solution.
  • Improved Power Efficiency: Optimized voltage regulation and power path management maximize battery life.
  • Enhanced System Reliability: Protection features prevent damage from electrical faults and overheating.
  • Simplified Design: Integrated functionality reduces design complexity and time-to-market.

Additional Details

Due to the limited availability of specific datasheet information, it's difficult to provide detailed technical specifications for the SPM3214. However, typical PMICs of this type offer adjustable output voltages, programmable current limits, and various protection features. Compatibility with different battery types and communication protocols is also a common characteristic. Further investigation using specialized component databases or contacting SANYO directly may be needed to obtain precise specifications.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess