EN
  • EN
  • DE

SLP-136B-81

Part No SLP-136B-81
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Description Single Color Led, Red, 5MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987280-SLP-136B-81
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLP-136B-81 CAD Model

Description

The SLP-136B-81 is a semiconductor component manufactured by SANYO Semiconductor. Due to limited readily available information, a detailed description is difficult to provide. Further research suggests it may be related to power management or switching applications.

Applications

  • Power Supplies: Likely used in switching power supplies for voltage regulation and power conversion.
  • DC-DC Converters: Possibly implemented in DC-DC converters for step-up or step-down voltage applications.
  • Battery Charging Circuits: Could be part of battery charging circuits in portable devices.

Features

Due to lack of detailed specifications, the specific features of the SLP-136B-81 are not fully known. However, based on its potential applications, it might have the following general features:

  • Low On-Resistance: To minimize power loss during switching.
  • High Switching Speed: To improve efficiency in switching applications.
  • Over-Voltage Protection: To protect the circuit from voltage surges.
  • Over-Current Protection: To prevent damage from excessive current flow.

Benefits

The potential benefits of using the SLP-136B-81, based on its likely function, could include:

  • Improved Efficiency: Contributes to higher efficiency in power conversion circuits.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Enhanced Protection: Provides protection against voltage and current surges.

Technical Specifications

Specific technical specifications for the SLP-136B-81 are unavailable without further datasheets. Characteristics to look for would be:

  • Voltage Rating: Maximum allowable voltage.
  • Current Rating: Maximum continuous current.
  • On-Resistance (RDS(on)): Resistance when the component is conducting.
  • Switching Time: Speed at which the component switches.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess