EN
  • EN
  • DE

ZRB186R60J226ME11L

Part No ZRB186R60J226ME11L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 22UF 6.3V X5R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics
Packaging Reel
Capacitance 22μF
Tolerance ±20%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Features Interposer Termination
Applications Acoustic Noise Reduction
Mounting Style SMD
Manufacturer Package 0603
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Maximum) 0.80mm
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800921-ZRB186R60J226ME11L
Ultra Librarian 3D Model Ultra Librarian ZRB186R60J226ME11L CAD Model

Description

The ZRB186R60J226ME11L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics. MLCCs are widely used in electronic circuits for filtering, decoupling, and bypass applications due to their small size, high capacitance, and reliable performance.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and other consumer devices for power supply decoupling, signal filtering, and voltage stabilization.
  • Industrial Equipment: Integrated into industrial control systems, power supplies, and automation equipment for noise reduction and transient voltage suppression.
  • Automotive Electronics: Applied in automotive control modules, sensors, and infotainment systems for reliable performance in harsh environments.
  • Medical Devices: Employed in medical instruments and diagnostic equipment where high reliability and safety are critical.
  • Telecommunications: Utilized in communication devices, such as routers, switches, and base stations, for signal conditioning and noise filtering.

Features:

  • Multilayer Ceramic Construction: Manufactured using multilayer ceramic technology, providing high capacitance in a compact size.
  • Surface Mount Device (SMD): Designed for surface mount technology, allowing for automated assembly and high-volume manufacturing.
  • Capacitance Value: Offers a capacitance value of 22 µF (microfarads).
  • Voltage Rating: Features a voltage rating of 6.3 VDC (Volts Direct Current).
  • X5R Dielectric: Utilizes X5R dielectric material, providing stable capacitance over a wide temperature range (-55°C to +85°C).
  • Tolerance: Features a tolerance of ±20%, ensuring capacitance values are within specified limits.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.

Benefits:

  • High Capacitance: Provides high capacitance in a small package, making it suitable for decoupling and filtering applications.
  • Stable Performance: X5R dielectric ensures stable capacitance over a wide temperature range, enhancing circuit reliability.
  • Easy Assembly: Surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • Reliable Operation: MLCC construction provides robust and reliable performance in various operating conditions.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor is free from hazardous substances, making it environmentally friendly.

The Murata Electronics ZRB186R60J226ME11L multilayer ceramic capacitor combines high capacitance, stable performance, and easy assembly, making it a reliable component for various electronic applications. Its features ensure consistent electrical performance and circuit reliability.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1781 $50.7585
685+ $0.1462 $100.1470
1,060+ $0.1416 $150.0960
1,460+ $0.1370 $200.0200
1,890+ $0.1325 $250.4250
2,530+ $0.1188 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,557,400 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess