EN
  • EN
  • DE

LC898098Y-UB3I

Part No LC898098Y-UB3I
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000362-LC898098Y-UB3I
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC898098Y-UB3I CAD Model

Description

The LC898098Y-UB3I is an integrated circuit primarily designed for optical disc drive systems. It typically serves as a signal processor, handling tasks such as read channel processing, servo control, and data recovery. Specific applications often involve CD, DVD, or Blu-ray disc drives.

Applications:

  • CD Drives: Used in Compact Disc read/write drives for signal processing and servo control.
  • DVD Drives: Employed in Digital Versatile Disc drives for enhanced read channel processing and data recovery.
  • Blu-ray Drives: Integrated into Blu-ray disc drives for high-definition data processing and precise servo mechanisms.
  • Optical Storage Devices: Used in various optical storage solutions that require precise data handling and drive control.

Features:

  • Read Channel Processing: Processes the raw signal read from the optical disc.
  • Servo Control: Manages the focusing, tracking, and spindle motor control within the drive.
  • Data Recovery: Recovers the original data from the processed signal.
  • Error Correction: Implements error correction algorithms to ensure data integrity.
  • Low Power Consumption: Designed to minimize power consumption in portable devices.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for efficient operation.

Benefits:

  • Improved Performance: Enhances the read/write performance of optical disc drives.
  • Increased Reliability: Provides robust error correction, ensuring data integrity.
  • Reduced Power Consumption: Minimizes power consumption, prolonging battery life in portable devices.
  • Simplified Design: Integrates multiple functions, reducing the number of components needed.

Additional Details:

The LC898098Y-UB3I typically interfaces with other key components of the optical disc drive, such as the laser diode driver, motor driver, and microcontroller. It often incorporates advanced signal processing techniques to compensate for imperfections in the optical disc and the drive mechanism. Specifications include operating voltage, power consumption, data transfer rates, and supported optical disc formats, which can be found in the device datasheet.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
LSI Computer Systems
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess