EN
  • EN
  • DE

LC876564V-5P35

Part No LC876564V-5P35
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068995-LC876564V-5P35
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC876564V-5P35 CAD Model

Description

The LC876564V-5P35 is a microcontroller manufactured by SANYO Semiconductor. It is primarily used in consumer electronics such as televisions, remote controls, and home appliances to perform control and processing functions. This microcontroller integrates memory, CPU, and various I/O interfaces into a single chip, making it suitable for embedded systems.

Applications

  • Televisions
  • Remote controls
  • Home appliances
  • General embedded control systems

Features

  • 8-bit CPU core
  • Integrated ROM for program storage
  • RAM for data storage
  • Built-in timers and counters
  • I/O ports for interfacing with external devices
  • Serial communication interfaces (e.g., UART)
  • Interrupt handling capabilities

Benefits

  • Compact and integrated solution
  • Versatile for various consumer electronics applications
  • Easy to interface with external peripherals
  • Cost-effective for high-volume production

The LC876564V-5P35 microcontroller incorporates an 8-bit CPU core, which is responsible for performing arithmetic and logical operations to control external devices and manage input data. It includes integrated ROM (Read-Only Memory) for storing program instructions and RAM (Random Access Memory) for enabling temporary data storage during operation. This integration optimizes code execution and data manipulation.

The built-in timers and counters allow for precise timing and counting functions, essential in many control applications such as motor control and frequency measurement. The I/O ports facilitate interfacing with external sensors, actuators, and other peripherals, allowing the microcontroller to interact with and control various electronic devices. Serial communication interfaces, such as UART (Universal Asynchronous Receiver/Transmitter), enable communication with other devices and systems.

The interrupt handling capability allows the microcontroller to respond quickly to external events, ensuring timely execution of critical tasks. This feature is vital in real-time control systems where immediate responses to external triggers are needed. The microcontroller provides a versatile and efficient solution for embedded control needs, particularly in consumer electronics applications.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Sharp Microelectronics
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess