EN
  • EN
  • DE

LC78681E-L

Part No LC78681E-L
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005523-LC78681E-L
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC78681E-L CAD Model

Description

The LC78681E-L is a single-chip digital signal processor (DSP) for audio playback, manufactured by SANYO Semiconductor (now ON Semiconductor). It is designed for use in portable audio players and other consumer electronics applications that require high-quality audio processing and playback.

Applications:

  • Portable Audio Players: Used in MP3 players, CD players, and other portable audio devices for decoding and playback of audio files.
  • Car Audio Systems: Integrated into car stereos and navigation systems for high-quality audio processing.
  • Home Audio Systems: Applied in home theater systems, audio receivers, and soundbars for enhanced audio performance.
  • Digital Voice Recorders: Used in digital voice recorders for capturing and processing audio signals.
  • Multimedia Devices: Integrated into various multimedia devices for audio playback and processing.

Features:

  • Single-Chip DSP: Integrates all necessary functions for audio decoding and playback into a single chip.
  • Multiple Audio Format Support: Supports a wide range of audio formats, including MP3, WMA, and AAC.
  • Built-in DAC: Includes a built-in digital-to-analog converter (DAC) for high-quality audio output.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • On-Chip Memory: Features on-chip memory for program storage and data buffering.
  • I2C Interface: Provides an I2C interface for control and configuration.
  • Operating Voltage: Operates from a single 3.3V power supply.

Benefits:

  • High-Quality Audio Playback: Delivers clear and high-fidelity audio playback for an enhanced listening experience.
  • Versatile Format Support: Supports multiple audio formats, providing flexibility for different audio file types.
  • Reduced System Cost: Single-chip integration reduces the number of external components required, lowering overall system cost.
  • Extended Battery Life: Low power consumption extends battery life in portable audio devices.
  • Easy Integration: The I2C interface simplifies control and configuration, making it easy to integrate into existing systems.

Technical Specifications:

The LC78681E-L DSP includes advanced audio processing algorithms to enhance audio quality. It features a comprehensive set of control registers accessible through the I2C interface. The device is packaged in a compact form factor suitable for space-constrained applications. The audio output supports standard headphone and line-out connections. This device provides superior audio quality.

You May Also Be Interested in

Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Sharp Microelectronics
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Sagami
Need more? Email Us
AVX Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess