EN
  • EN
  • DE

LC7366NM-D-TRM

Part No LC7366NM-D-TRM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068959-LC7366NM-D-TRM
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC7366NM-D-TRM CAD Model

Description

The LC7366NM-D-TRM is a CMOS IC designed for controlling electronic volume and tone in audio equipment. This integrated circuit, manufactured by SANYO Semiconductor, provides a convenient and efficient way to adjust audio levels and frequencies without the use of mechanical potentiometers. The 'TRM' suffix likely indicates that it is supplied in tape and reel packaging for automated assembly.

Applications

  • Car audio systems
  • Home stereo systems
  • Multimedia speakers
  • Audio amplifiers
  • Electronic musical instruments

Features

  • Electronic Volume Control: Provides precise volume adjustment via digital control.
  • Tone Control: Allows adjustment of bass and treble frequencies.
  • Low Noise and Distortion: Ensures high-quality audio signal processing.
  • I2C Bus Control: Controlled via the I2C serial communication protocol.
  • Mute Function: Includes a mute function to silence the audio output.
  • Single Supply Operation: Operates from a single power supply voltage.

Benefits

  • Improved Reliability: Eliminates mechanical potentiometers, improving long-term reliability and reducing wear.
  • Precise Control: Digital control allows for fine-grained adjustments of volume and tone.
  • Simplified Design: Reduces component count and simplifies circuit board layout.
  • Easy Integration: I2C interface allows for seamless integration with microcontrollers and other digital devices.
  • Enhanced User Experience: Provides a user-friendly interface for adjusting audio settings.

Additional Details

The LC7366NM-D-TRM is controlled through the I2C bus, a widely used serial communication protocol. This allows a microcontroller or other digital device to set the volume level, adjust the bass and treble, and mute the audio output. The device typically requires a small number of external components, such as decoupling capacitors, to ensure stable operation. The datasheet provides detailed information on the I2C communication protocol, register settings, and recommended external component values.

The specific voltage range, THD (Total Harmonic Distortion) performance, and other electrical characteristics will be detailed in the official SANYO Semiconductor datasheet. It is crucial to consult the datasheet for the most accurate and up-to-date information before using the LC7366NM-D-TRM in a design.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
AVX Corporation
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Intel
Need more? Email Us
Mini-Circuits
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess