EN
  • EN
  • DE

LC3664BML-12TRM

Part No LC3664BML-12TRM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog SRAM
Description SRAM 8Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957393-LC3664BML-12TRM
Series *
Ultra Librarian 3D Model Ultra Librarian LC3664BML-12TRM CAD Model

Description

The LC3664BML-12TRM is a high-speed CMOS Static RAM (SRAM) manufactured by SANYO Semiconductor. It is organized as 8,192 words by 8 bits, providing a total memory capacity of 64Kbits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for use in various electronic devices and systems.

Applications

  • Cache memory: In embedded systems and microcontrollers.
  • Buffer memory: In communication equipment and networking devices.
  • Data storage: In portable electronic devices such as PDAs and digital cameras.
  • Program storage: In industrial control systems and automation equipment.
  • Medical devices: Requiring low-power, reliable memory.

Features

  • Fast access time: 12ns access time ensures quick data retrieval, enhancing system performance.
  • Low power consumption: CMOS technology minimizes power usage, making it suitable for battery-powered devices.
  • Single 3.3V power supply: Simplifies power management in system designs.
  • Fully static operation: No clock or refresh required, reducing system complexity and power consumption.
  • Tri-state outputs: Allows for easy memory expansion and bus sharing.
  • Data retention capability: Ensures data integrity during power-down modes.
  • Operating temperature range: Suitable for commercial and industrial temperature environments.
  • Available in various package options: Including SOP and TSOP packages for flexible integration.

Benefits

  • Enhanced system performance: High-speed access time minimizes latency and improves overall system responsiveness.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Simplified system design: Fully static operation eliminates the need for complex refresh circuitry.
  • Improved data reliability: Data retention capabilities ensure data integrity.
  • Cost-effective memory solution: Provides a balance of performance, power efficiency, and cost.

Additional Details

The LC3664BML-12TRM utilizes advanced CMOS technology to achieve high-speed performance and low power consumption. Its fully static operation simplifies system integration by eliminating the need for external clocks or refresh cycles. The SRAM is available in various package options, catering to diverse application requirements. The device also features tri-state outputs, which allow for easy memory expansion and seamless integration into bus-oriented architectures. Its wide operating temperature range ensures reliable performance in diverse environmental conditions. The LC3664BML-12TRM is designed for reliable data storage and retrieval, making it a suitable choice for applications requiring high performance and low power consumption. This SRAM provides an efficient and dependable memory solution for a wide range of electronic devices and systems.

You May Also Be Interested in

Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess