EN
  • EN
  • DE

LC35256FM-70UQ

Part No LC35256FM-70UQ
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022517-LC35256FM-70UQ
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC35256FM-70UQ CAD Model

Description

The LC35256FM-70UQ is a 256K-bit static RAM (SRAM) manufactured by SANYO Semiconductor (U.S.A) Corporation. This SRAM is known for its fast access times, making it suitable for various memory applications requiring quick data retrieval and storage.

Applications:

  • Cache memory in microprocessors and microcontrollers.
  • Buffer memory in data acquisition systems.
  • Video RAM (VRAM) in graphics cards and display systems.
  • Memory for embedded systems requiring low latency data storage.
  • Industrial control systems where reliable and fast memory is essential.

Features:

  • High-speed access time: Offers a 70ns access time, facilitating rapid data retrieval.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Wide operating voltage range: Provides flexibility in power supply design.
  • TTL compatible inputs and outputs: Simplifies interfacing with other digital components.
  • Available in various package options: Offers flexibility in PCB design and mounting.

Benefits:

  • Improved system performance: Fast access times enhance overall system speed and responsiveness.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Enhanced reliability: SANYO's manufacturing processes ensure high quality and dependable performance.
  • Simplified system integration: TTL compatibility reduces the need for complex interface circuitry.
  • Design flexibility: Availability in different packages allows for optimized board layout.

Additional Details:

The LC35256FM-70UQ operates with a single 5V power supply. It is typically packaged in a standard DIP (Dual In-line Package) or SOP (Small Outline Package), depending on the specific variant. This SRAM employs CMOS technology, which contributes to its low power characteristics and high noise immunity. The device supports both read and write operations and features address, data, and control lines for seamless integration into digital systems. The operating temperature range is typically between -40°C to +85°C, making it suitable for a wide range of environments.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Intel
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Sharp Microelectronics
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0986 $61.1832
28+ $4.1836 $117.1408
43+ $4.0528 $174.2704
59+ $3.9221 $231.4039
77+ $3.7914 $291.9378
102+ $3.3992 $346.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess