EN
  • EN
  • DE

LC3516AL-12

Part No LC3516AL-12
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068875-LC3516AL-12
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC3516AL-12 CAD Model

Description

The LC3516AL-12 is a high-speed, low-power static RAM (SRAM) manufactured by SANYO Semiconductor. This memory chip is designed for applications requiring fast data access and low power consumption, making it suitable for various embedded systems, communication equipment, and portable devices. It offers a combination of speed, density, and power efficiency.

Applications

  • Embedded Systems: Used as main memory or cache memory in embedded controllers and processors.
  • Communication Equipment: Employed in network devices, routers, and switches for high-speed data buffering.
  • Industrial Automation: Integrated into industrial control systems for real-time data storage and retrieval.
  • Medical Devices: Used in medical imaging and monitoring equipment for fast data processing.
  • Portable Devices: Found in handheld devices, mobile phones, and portable gaming consoles.

Features

  • Memory Capacity: Typically 16K bits (2K x 8) of storage capacity.
  • Access Time: Fast access time of 12ns, enabling rapid data reads and writes.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.
  • Three-State Outputs: Provides three-state outputs for easy memory expansion.
  • Package Options: Available in various package options, including DIP and SOJ.

Benefits

  • High Speed: Provides fast data access, enabling high-performance system operation.
  • Low Power: Reduces power consumption, extending battery life in portable devices.
  • Easy Integration: Simple to interface with microprocessors and other digital devices.
  • Compact Size: Small package size allows for high-density memory designs.
  • Wide Operating Voltage Range: Can operate over a wide range of supply voltages.
  • Reliable Performance: Offers reliable data storage and retrieval in demanding environments.

Additional Details

The LC3516AL-12 is typically available in various package options, including DIP (Dual In-line Package) and SOJ (Small Outline J-lead). It is important to consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application guidelines. The SRAM requires proper decoupling capacitors to ensure stable operation and minimize noise. Proper address decoding and control signal timing are crucial for reliable data storage and retrieval.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Micrel
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess