EN
  • EN
  • DE

LA76814B

Part No LA76814B
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018906-LA76814B
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA76814B CAD Model

Description

The LA76814B is a single-chip color TV signal processing IC manufactured by SANYO Semiconductor. It's designed to handle various functions in a television receiver, including video signal processing, chroma demodulation, and deflection processing.

Applications

  • Analog Color Television Receivers
  • Video Cassette Recorders (VCRs)
  • DVD Players
  • Set-top Boxes
  • Video Monitors

Features

  • Single-Chip Solution: Integrates multiple functions into a single chip, reducing component count and board space.
  • Chroma Signal Processing: Handles color demodulation, automatic color control (ACC), and automatic tint control (ATC).
  • Luminance Signal Processing: Processes the brightness (luminance) signal for optimal picture quality.
  • Deflection Processing: Includes horizontal and vertical deflection output.
  • Automatic Frequency Control (AFC): Helps maintain stable tuning of the TV signal.
  • On-Screen Display (OSD) Interface: Provides an interface for displaying on-screen information.

Benefits

  • Reduced Component Count: Single-chip design minimizes the number of external components required.
  • Simplified Circuit Design: Simplifies the design and manufacturing of TV receivers.
  • Improved Picture Quality: Advanced signal processing ensures optimal picture quality.
  • Cost-Effective Solution: Integration reduces overall system cost.
  • Enhanced Reliability: Fewer components contribute to increased reliability.

Additional Details

The LA76814B operates on a single power supply voltage, typically around 5V or 9V, and comes in a multi-pin package. It's designed to receive composite video signals (CVBS) and process them to generate the necessary signals for driving the display. The chip also includes various control functions, such as brightness, contrast, and color adjustments. Its design is optimized for use in standard-definition (SD) television systems. The LA76814B is a complete solution for processing analog TV signals, making it a popular choice for TV manufacturers. External components, such as filters and capacitors, are required to support the chip's operation. The specific pinout and application circuit can be found in the device's datasheet.

You May Also Be Interested in

Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
LSI Computer Systems
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Sharp Microelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess