EN
  • EN
  • DE

LA6551-TE-L

Part No LA6551-TE-L
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068625-LA6551-TE-L
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA6551-TE-L CAD Model

Description

The LA6551-TE-L is a single-channel BTL driver IC manufactured by SANYO Semiconductor. This integrated circuit is primarily designed for use in audio power amplifier applications, particularly in situations requiring high output power and efficient heat dissipation. It integrates various protection circuits, ensuring robust performance and reliability in diverse operating conditions.

Applications

  • Audio Power Amplifiers
  • Car Audio Systems
  • Portable Audio Devices
  • Speakerphones
  • Home Audio Systems

Features

  • Single-Channel BTL (Balanced Transformerless) Output: This configuration allows for high output power with relatively low supply voltage.
  • Built-in Protection Circuits: Includes overvoltage, overcurrent, and thermal shutdown protection to prevent damage to the IC and connected components.
  • Low Quiescent Current: Minimizes power consumption when the amplifier is not actively driving a load, improving overall energy efficiency.
  • High Output Power: Capable of delivering substantial power to drive speakers, suitable for various audio applications.
  • Wide Operating Voltage Range: Operates within a broad voltage range, providing flexibility in different power supply environments.
  • Compact Package: Typically available in a small surface-mount package, saving space on the circuit board.

Benefits

  • High-Quality Audio Amplification: Delivers clean and powerful audio output with minimal distortion.
  • Enhanced Reliability: Integrated protection circuits safeguard against common electrical issues, extending the lifespan of the device.
  • Energy Efficiency: Low quiescent current contributes to reduced power consumption, making it suitable for battery-powered applications.
  • Simplified Circuit Design: The integrated nature of the IC reduces the number of external components required, streamlining the design process.
  • Compact Footprint: The small package size allows for integration into space-constrained devices.

Additional Details

The LA6551-TE-L typically requires a few external components for proper operation, including decoupling capacitors, feedback resistors, and output filters. The specific values of these components depend on the desired gain, frequency response, and load impedance. The thermal resistance of the package is an important parameter to consider when designing the heat sinking arrangement, especially at higher output power levels. It's crucial to adhere to the manufacturer's recommended operating conditions to ensure optimal performance and longevity. Refer to the datasheet for specific electrical characteristics, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Micrel
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
LSI Computer Systems
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess