EN
  • EN
  • DE

LA5316M

Part No LA5316M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965172-LA5316M
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA5316M CAD Model

Description

The LA5316M is a monolithic linear IC designed for use in audio power amplifier applications. Manufactured by SANYO Semiconductor, this device is specifically tailored for low-voltage operation and provides high-quality audio amplification. Its compact design and integrated features make it suitable for portable audio devices and other space-constrained applications.

Applications:

  • Portable Audio Devices: Used in MP3 players, smartphones, and other portable audio players.
  • Headphone Amplifiers: Provides amplification for headphones and earphones.
  • Low-Voltage Audio Amplifiers: Designed for applications with low supply voltage requirements.
  • Consumer Electronics: Employed in televisions, radios, and other consumer audio equipment.
  • Automotive Audio Systems: Used in car stereos and other automotive audio applications.

Features:

  • Low-Voltage Operation: Operates efficiently with low supply voltages.
  • High Output Power: Delivers sufficient power for various audio applications.
  • Low Distortion: Provides high-quality audio reproduction with minimal distortion.
  • Integrated Thermal Shutdown: Protects the device from overheating.
  • Short-Circuit Protection: Prevents damage from short-circuit conditions.
  • Compact Package: Minimizes board space requirements.

Benefits:

  • Improved Audio Quality: Low distortion ensures clear and accurate audio reproduction.
  • Increased System Reliability: Protection features enhance system robustness and reliability.
  • Simplified Design: Integrated features reduce external component count.
  • Compact Solution: Small package size saves valuable board space.
  • Efficient Power Consumption: Low-voltage operation optimizes power efficiency.

Additional Details:

The LA5316M typically operates with a supply voltage range of 1.8V to 6V and delivers output power suitable for driving headphones or small speakers. Its low distortion characteristics ensure that audio signals are reproduced accurately, making it suitable for high-fidelity audio applications. The integrated thermal shutdown and short-circuit protection features enhance system reliability and prevent damage to the device under abnormal operating conditions. The device is available in a compact package, suitable for space-constrained portable devices. SANYO Semiconductor's audio amplifier ICs are widely used in various audio applications, known for their performance and reliability.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
AVX Corporation
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Linear Technology
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess