EN
  • EN
  • DE

LA1863M-MPB

Part No LA1863M-MPB
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068599-LA1863M-MPB
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA1863M-MPB CAD Model

Description

The LA1863M-MPB is a single-chip FM front-end IC designed for car radio and home stereo applications, manufactured by SANYO Semiconductor (U.S.A) Corporation. It integrates several key functions required for FM reception, contributing to a simplified and cost-effective receiver design.

Applications

  • Car Radio Systems: Used as the front-end receiver in car audio systems.
  • Home Stereo Systems: Integrated into FM tuners for home stereo equipment.
  • Portable Radios: Employed in compact and portable FM radio devices.
  • Clock Radios: Used as the FM receiver in clock radio products.
  • Audio Entertainment Systems: Can be incorporated into various audio entertainment devices requiring FM reception.

Features

  • Single-Chip Integration: Combines multiple functions into a single IC, reducing component count and board space.
  • Low Noise Amplifier (LNA): Incorporates a low-noise amplifier for enhanced sensitivity and improved signal-to-noise ratio.
  • Mixer: Includes a mixer for down-converting the FM signal to an intermediate frequency (IF).
  • Local Oscillator: Features an integrated local oscillator for frequency tuning.
  • Automatic Gain Control (AGC): Implements AGC circuitry to maintain a stable output signal level.

Benefits

  • Simplified Design: Single-chip integration reduces the complexity of the receiver design.
  • Improved Sensitivity: LNA enhances sensitivity, enabling reception of weak FM signals.
  • Reduced Component Count: Integration minimizes the number of external components required, lowering BOM cost.
  • Compact Size: Single-chip solution allows for smaller and more compact receiver designs.
  • Stable Performance: AGC circuitry ensures a stable output signal level, improving audio quality.

Additional Details

The LA1863M-MPB typically operates with a supply voltage between 2V and 7V. The Intermediate Frequency (IF) output is generally designed for a standard FM IF frequency of 10.7 MHz. External components, such as tuning coils and capacitors, are required to complete the oscillator and IF filter circuits. A datasheet is essential for understanding the pinout, electrical characteristics, and recommended operating conditions for this IC. Shielding is often recommended to minimize interference from external sources.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Lattice Semiconductor Corporation
Lowest to $124.3230
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Sagami
Need more? Email Us
Linear Technology
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess