EN
  • EN
  • DE

2SK2910

Part No 2SK2910
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 30V 0.8A 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 18127-2SK2910
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2910
Introduction Date August 26, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2910 CAD Model

Description

Overview

The 2SK2910 is a high-efficiency N-channel MOSFET specifically engineered for applications where speed and thermal performance are critical. Its advanced formulation ensures robust operation and long-term reliability, even in demanding environments.

Features and Benefits

  • Ultra-Low On-Resistance: Minimizes conduction losses, enhancing system efficiency.
  • Fast Switching Performance: Allows swift adaptation to fast-changing loads.
  • Excellent Thermal Management: Its construction supports effective heat dissipation.
  • Durable Package: Designed to fit into diverse industrial applications with challenging conditions.

Applications

  • RF Amplifiers: Perfect for high-frequency operations demanding quick transitions.
  • Inverter Circuits: Optimizes performance in power inversion setups.
  • Automotive Electronics: Reliable for on-board systems managing power distribution.
  • Solar Inverters: Improves the efficiency of photovoltaic power generation systems.
  • High-Fidelity Audio Systems: Elevates audio performance by efficiently managing power delivery.

Additional Details

The 2SK2910 MOSFET is engineered with the latest silicon technology, providing superior performances alongside comprehensive optimization in switching speed and thermal characteristics. Supported by a robust body-diode, it also offers reverse polarity protection. This MOSFET is well-suited for applications where energy efficiency and miniaturization are prioritized, thanks to its compact footprint. The component undergoes rigorous testing to comply with high-reliability standards, making it an exceptional choice for professionals aiming to build efficient and dependable electronic solutions.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Panasonic
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess