EN
  • EN
  • DE

2SB927

Part No 2SB927
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description Large-Current Driving Applications       
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125058-2SB927
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB927 CAD Model

Description

The 2SB927 is a silicon PNP epitaxial planar transistor manufactured by SANYO Semiconductor (U.S.A) Corporation. It's primarily designed for audio power amplifier and high-speed switching applications. Its key attributes are a high collector current capacity, low saturation voltage, and good linearity, making it suitable for delivering clean and powerful audio signals. While SANYO Semiconductor is now part of ON Semiconductor, knowing its origin helps define the component's intended purpose and typical characteristics.

Applications:

  • Audio Power Amplifiers
  • High-Speed Switching Circuits
  • DC-DC Converters
  • Motor Drivers
  • General-Purpose Amplification

Features:

  • High Collector Current (IC)
  • Low Saturation Voltage (VCE(sat))
  • High DC Current Gain (hFE)
  • Excellent Linearity
  • Fast Switching Speed
  • Good Thermal Stability

Benefits:

  • High-Quality Audio Amplification: Delivers clean and powerful audio signals with minimal distortion.
  • Efficient Switching: Low saturation voltage minimizes power loss and improves efficiency.
  • Reliable Operation: Rugged design ensures long-term performance and stability.
  • Versatile Application: Suitable for a wide range of amplification and switching applications.
  • Easy to Design With: High DC current gain simplifies circuit design.

Additional Details:

Without the original SANYO datasheet, providing exact specifications is challenging. Key parameters to consider would include the collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), DC current gain (hFE), and saturation voltage (VCE(sat)). The package type, such as TO-220, will affect its thermal resistance and mounting requirements. It's crucial to ensure proper heatsinking to maintain the transistor within its safe operating area (SOA). Search for archived datasheets or cross-reference it to similar PNP transistors for estimated values. Always prioritize a valid datasheet for accurate design and performance predictions. The specific gain linearity in audio applications ensures minimal harmonic distortion.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4170 $59.5870
26+ $4.4444 $115.5544
41+ $4.3058 $176.5378
56+ $4.1672 $233.3632
72+ $4.0275 $289.9800
96+ $3.6117 $346.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess