EN
  • EN
  • DE

2SA1292

Part No 2SA1292
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description 60V/15A High-Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124406-2SA1292
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1292 CAD Model

Description

The 2SA1292 is a high power PNP transistor manufactured by SANYO Semiconductor (U.S.A) Corporation.

  • Type: PNP Transistor
  • Applications: Power amplifier applications
  • Popularity: Medium
  • Features: Highly reliable and can operate at high temperatures.
  • Features: Low collector-to-emitter saturation voltage and a high current gain
  • Manufacturer's Homepage: www.ssdc-jp.com/eng/

You May Also Be Interested in

Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Analog Devices Inc.
Need more? Email Us
Samsung
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Samsung
Lowest to $6.5223
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
ON Semiconductor
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess