EN
  • EN
  • DE

BS1D200P10

Part No BS1D200P10
Manufacturer Sanyo Denki America Inc.
Catalog Motor Driver Boards, Modules
Description STEP, F2, DRIVER, FOR BIPOLAR, D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules
Mfr Sanyo Denki America Inc.
Series BS
Package Box
Product Status Active
Type Module
Motor Type Stepper
Control / Drive Type Stepper, Bipolar
Number of Motors 1
Current - Output 3A
Voltage - Supply 24 ~ 36VDC
Mounting Type Chassis Mount
Temperature Range - Operating 0°C ~ 50°C
For Use With/Related Products SH142, SH228, 103H7123-57, 103H7126-57, 103H7121-57, 103H782 Series
Base Product Number BS1D200P
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 892805-BS1D200P10
Ultra Librarian 3D Model Ultra Librarian BS1D200P10 CAD Model

Description

The BS1D200P10 is a motor driver module designed for stepper motors. It is part of the BS series and can be used with various products such as SH142, SH228, 103H7123-57, 103H7126-57, 103H7121-57, and 103H782 Series.

  • Series: BS
  • Compatible Products: SH142, SH228, 103H7123-57, 103H7126-57, 103H7121-57, and 103H782 Series
  • Current Output: 3A
  • Voltage Supply: 24 ~ 36VDC
  • Type: Bipolar Stepper Motor Driver
  • Motor Control: One Motor
  • Mounting: Chassis Mount
  • Operating Temperature: 0°C to 50°C
  • Manufacturer: Sanyo Denki America Inc.
  • Product Status: Active

You May Also Be Interested in

Schneider Electric
VARIABLE SPEED DRIVE, ALTIVAR MA / Variable Frequency Drive (VFD) Supply 5.5A 380V ~ 500V Load
Need more? Email Us
Trinamic Motion Control GmbH
SLOT TYPE MCU MODULE / 5VDC Supply 0.02A 0 ~ 5V Load
Need more? Email Us
Omron
MX FOOTPRINT RFI FILTER
Lowest to $602.0368
Panasonic
ETHERCAT DRIVE / Servo AC 100 ~ 120VAC Supply 30A 120V Load
Need more? Email Us
Siemens
STARTER,DUPLEX,S3,THOLR,240VAC,M
Need more? Email Us
Omron
VARI FREQ DRIVE 17.5A 240V LOAD / Variable Frequency Drive (VFD) 200 ~ 240VAC Supply 17.5A 240V Load
Need more? Email Us
Carlo Gavazzi Inc.
MTR S/ST 480V 15KW 25A RTRY SET / Soft Start / Stop 24 ~ 550VAC/DC Supply 25A 277/480V Load
Need more? Email Us
Omron
VARI FREQ DRIVE 344A 690V LOAD
Need more? Email Us
Omron
AC DRIVE 40HP 240V 30KW 3PH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess