EN
  • EN
  • DE

3G3MX2-A2037-V1

Part No 3G3MX2-A2037-V1
Manufacturer Omron
Catalog Motor Driver Boards, Modules
Description VARI FREQ DRIVE 17.5A 240V LOAD / Variable Frequency Drive (VFD) 200 ~ 240VAC Supply 17.5A 240V Load
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules
Mfr Omron Automation and Safety
Series MX2
Package Bulk
Type Module
Motor Type AC Motor
Control / Drive Type Variable Frequency Drive (VFD)
Number of Motors 1
Voltage - Load 240V
Current - Output 17.5A
Wattage - Load 3.7 kW
Voltage - Supply 200 ~ 240VAC
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 50°C
Weight 4.3 lbs (2 kg)
Base Product Number 3G3MX2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8537.10.9170
Other Names 3G3MX2A2037V1
Standard Package 1
Win Source Part Number 1042022-3G3MX2-A2037-V1
Ultra Librarian 3D Model Ultra Librarian 3G3MX2-A2037-V1 CAD Model

Description

The Omron MX2 Motor Driver Board is a high-quality board designed for use with motors and solenoids.

  • Series: MX2 series
  • Package: Bulk
  • Standard Package: 1
  • Current Output: 17.5A
  • Voltage Load: 240V
  • Wattage Load: 3.7kW
  • Type: Variable frequency drive (VFD)
  • Motor Type: Ideal for use with AC motors
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8537.10.9170
  • Other Names: 3G3MX2A2037V1 and 3G3MX2-A2037-V13G3MX2A2037V1

You May Also Be Interested in

Omron
3G3RX EMC FILTER, 3G3RX-A4150/
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Omron
MOTOR STARTER 16A 480V LOAD
Need more? Email Us
Omron
VARI FREQ DRIVE 4.8A 230V LOAD
Need more? Email Us
Panasonic
SERVO DRIVER 15A 120V LOAD / Motor Driver Positioning Type
Need more? Email Us
Delta Electronics
CABLE, ENCODER, 5 METER, USE WIT
Need more? Email Us
Pololu Corporation
DUAL MC33926 MTR DRVR CARRIER / Brushed 5 ~ 28VDC Supply 2.5A 5 ~ 28V Load
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess