EN
  • EN
  • DE

PMB2412PLB2-A (2).GN.IP55

Part No PMB2412PLB2-A (2).GN.IP55
Manufacturer Sunon Fans
Catalog Fans - DC Brushless Fans (BLDC)
Description FAN AXIAL 120X32MM 24VDC WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Voltage - Rated 24VDC
Size / Dimension Square/Rounded - 120mm L x 120mm H
Width 32.00mm
Air Flow 35.9 CFM (1.01m³/min)
Static Pressure 0.890 in H2O (221.7 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Auto Restart, Locked Rotor Protection
Noise 53.8dB(A)
Power (Watts) 9.1 W
RPM 2500 RPM
Termination 2 Wire Leads
Ingress Protection IP55 - Dust Protected, Water Resistant
Operating Temperature 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CUR, TUV, UL
Ultra Librarian 3D Model Ultra Librarian PMB2412PLB2-A (2).GN.IP55 CAD Model

You May Also Be Interested in

Sanyo Denki America Inc.
FAN IMP MTRZD 175X69MM 48VDC
Need more? Email Us
Same Sky
FAN AXIAL 50X15MM 12VDC WIRE
Lowest to $7.2762
Sunon Fans
FAN AXIAL 45X10MM 12VDC WIRE
Lowest to $13.3363
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE
Lowest to $124.1958
Sunon Fans
FAN AXIAL 44.5X10.6MM 12VDC
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 50X10.3MM 12VDC WIRE
Lowest to $19.5000
Orion Fans
FAN AXIAL 60X25MM 24VDC WIRE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess