EN
  • EN
  • DE

DF40AA120

Part No DF40AA120
Manufacturer SanRex Corporation
Catalog END - OF - LIFE
Description DIODE(THREE PHASES BRIDGE TYPE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanRex Corporation
Win Source Part Number 1167165-DF40AA120
Manufacturer Homepage www.sanrex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF40AA120 CAD Model

Description

The SanRex DF40AA120 is a diode module designed for various power rectification applications. This module features a robust construction and is engineered for efficient and reliable performance in demanding environments. As an 'END-OF-LIFE' component, it's essential to consider replacements or alternatives for long-term project viability.

Applications:

  • Power Supplies: Used in AC to DC power conversion stages to rectify the alternating current into direct current.
  • Motor Drives: Employed in motor drive systems to provide a stable DC voltage for controlling motor speed and torque.
  • Welding Equipment: Rectification of AC power to supply DC current for welding processes.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to convert AC power to DC for charging batteries and providing backup power.
  • Industrial Inverters: Utilized in inverters to convert DC power back to AC power at a desired voltage and frequency.

Features:

  • High Voltage Capability: Designed to handle high voltage levels, suitable for demanding power applications.
  • High Current Handling: Capable of conducting substantial current, ensuring efficient power transfer.
  • Isolated Base: Provides electrical isolation between the module and the mounting surface, enhancing safety and reducing the risk of short circuits.
  • Robust Construction: Built with durable materials to withstand harsh industrial environments.
  • Compact Design: Space-saving design allows for easy integration into various systems.

Benefits:

  • Efficient Power Conversion: Minimizes power loss during rectification, improving overall system efficiency.
  • Reliable Performance: Ensures consistent and stable operation, reducing downtime and maintenance costs.
  • Enhanced Safety: Isolated base design provides increased safety for operators and equipment.
  • Easy Installation: Simple mounting and connection options facilitate quick and easy installation.
  • Long Service Life: Designed for extended operational life, providing long-term value.

Additional Details:

The DF40AA120 diode module typically consists of two diodes connected in a common cathode or common anode configuration. The specific technical specifications, such as maximum forward current, reverse voltage, and thermal resistance, vary depending on the exact model and manufacturer's datasheet. It is crucial to refer to the official datasheet for precise electrical and mechanical characteristics. As this part is listed as END-OF-LIFE, careful consideration should be given to sourcing alternatives for new designs or long-term maintenance requirements.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess