EN
  • EN
  • DE

TM861

Part No TM861
Manufacturer Sanken
Catalog Electronic Wholesale
Description TO-220 8A Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 1270681-TM861
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM861 CAD Model

Description

The TM861 is a power factor correction (PFC) controller IC manufactured by Sanken Electric. It is designed to improve the power factor of electronic devices, reducing harmonic distortion and improving energy efficiency. This IC is commonly used in power supplies for various applications, ensuring compliance with energy efficiency standards.

Applications

  • Power Supplies: Improving the power factor in AC-DC power supplies for computers, servers, and consumer electronics.
  • LED Lighting: Reducing harmonic distortion in LED lighting drivers.
  • Industrial Equipment: Power factor correction in industrial power supplies.
  • Motor Drives: Improving the efficiency and reducing harmonics in motor control systems.
  • Electronic Ballasts: Power factor correction for fluorescent lamp ballasts.
  • Renewable Energy Systems: Used in inverters for solar and wind power systems to improve grid compatibility.

Features

  • Power Factor Correction: Actively corrects the power factor to near unity.
  • Low Total Harmonic Distortion (THD): Reduces harmonic distortion in the AC line current.
  • Overvoltage Protection: Protects the power supply from overvoltage conditions.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Undervoltage Lockout (UVLO): Ensures proper startup and shutdown.
  • Soft Start Function: Reduces stress on components during startup.

Benefits

  • Improved Energy Efficiency: Reduces energy waste by improving the power factor.
  • Reduced Harmonic Distortion: Minimizes interference with other electronic devices on the AC line.
  • Enhanced System Reliability: Protection features prevent damage from various fault conditions.
  • Compliance with Standards: Helps meet regulatory requirements for power factor and harmonic distortion.
  • Cost-Effective Solution: Provides an efficient and cost-effective way to improve power factor.

Additional Details

The TM861 requires external components, such as inductors, capacitors, and resistors, to implement the PFC circuit. Its advanced control algorithms ensure stable and efficient power factor correction. For detailed specifications and application information, refer to the Sanken Electric datasheet for the TM861.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Samsung
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Tyco Electronics
Lowest to $1.1071
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0614 $58.3770
135+ $0.8709 $117.5715
210+ $0.8443 $177.3030
285+ $0.8166 $232.7310
370+ $0.7900 $292.3000
490+ $0.7080 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess