EN
  • EN
  • DE

STRS5941

Part No STRS5941
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348118-STRS5941
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRS5941 CAD Model

Description

The STRS5941 is a power IC manufactured by Sanken Electric, primarily intended for use in switched-mode power supplies (SMPS). It integrates a control circuit and a power MOSFET into a single package, streamlining power supply designs. This integration reduces the component count, board space, and overall complexity of the power supply.

Applications

  • Power supplies for Televisions (TVs)
  • Power supplies for Video Cassette Recorders (VCRs)
  • Power supplies for DVD Players
  • Power supplies for Set-Top Boxes
  • Auxiliary power supplies in various electronic devices

Features

  • Integrated control circuit and power MOSFET: Simplifies design and reduces external component count.
  • Built-in Overcurrent Protection (OCP): Protects the IC and the power supply from damage due to excessive current flow.
  • Overvoltage Protection (OVP): Prevents damage from voltage surges by shutting down the power supply when the voltage exceeds a predetermined level.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting down the device when the internal temperature exceeds a safe limit.
  • Low Standby Power Consumption: Reduces energy waste when the device is in standby mode.
  • Compact Package: Facilitates smaller and more compact power supply designs.

Benefits

  • Simplified Power Supply Design: The integrated components reduce the number of external components needed, making the design process easier.
  • Increased Reliability: The built-in protection features enhance the reliability of the power supply.
  • Improved Safety: The overcurrent, overvoltage, and thermal shutdown features protect the IC and the connected circuitry.
  • Reduced Energy Consumption: The low standby power consumption helps to save energy.
  • Smaller Footprint: The compact package allows for more compact power supply designs.

Additional Details

The STRS5941 requires careful consideration of its operating voltage range, switching frequency, and thermal management. The datasheet provided by Sanken Electric contains detailed electrical characteristics, timing diagrams, and application notes necessary for proper design and operation. External components, such as capacitors and inductors, are typically used for filtering and energy storage. Proper heatsinking is essential to ensure the IC operates within its safe temperature range, especially at higher power levels. Always refer to the official Sanken datasheet for the most accurate and up-to-date specifications before incorporating this IC into a power supply design. Its combination of integration, protection features, and energy efficiency makes it a suitable choice for a wide range of electronic applications requiring stable and reliable power.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess